EN
  • EN
  • DE

SPX1004M1-1-2/TR

Part No SPX1004M1-1-2/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1.2V / 2.5V Micropower Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192437-SPX1004M1-1-2/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1004M1-1-2/TR CAD Model

Description

The SPX1004M1-1-2/TR is a positive voltage regulator from Exar Corporation, designed to deliver a stable 1.2V output. It is characterized by its low dropout voltage, overcurrent protection, and thermal shutdown features, making it suitable for a wide array of applications that require regulated power.

Applications

  • Post Regulation for Switching Power Supplies: Provides a stable and precise output voltage following an initial switching regulation stage.
  • Battery-Powered Systems: Extends battery life in portable devices by efficiently regulating voltage with minimal dropout.
  • Microprocessor and Logic Power: Powers microcontrollers, FPGAs, and other digital circuits requiring a regulated 1.2V supply.
  • Portable Instrumentation: Ensures accurate and stable power for measurement and testing equipment.
  • Linear Regulator for Sensitive Analog Circuitry: Delivers clean, low-noise power to analog circuits, minimizing signal interference.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, improving efficiency.
  • Fixed Output Voltage: Provides a stable and precise 1.2V output voltage without requiring external adjustments.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, preventing permanent damage.
  • Short Circuit Protection: Safeguards the regulator in the event of a short circuit condition on the output.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing output noise and ripple.
  • Tape and Reel Packaging (TR): Supplied in tape and reel packaging for automated assembly processes.

Benefits

  • Extended Battery Life: Low dropout voltage minimizes power dissipation and extends operating time in battery-powered applications.
  • Enhanced System Reliability: Integrated protection features safeguard against common electrical faults, increasing product lifespan.
  • Simplified Design: Fixed output voltage and stability with ceramic capacitors reduce design complexity and component count.
  • Precise Voltage Regulation: Ensures consistent performance and accuracy of powered devices.
  • Suitable for Automated Assembly: Tape and reel packaging facilitates efficient manufacturing processes.

Additional Details

The SPX1004M1-1-2/TR operates over a wide temperature range, making it suitable for industrial and automotive environments. It typically requires only input and output capacitors for stable operation. The M1 package provides a compact footprint and good thermal performance.

The device is lead-free and RoHS compliant. Consult the datasheet for specific operating conditions, recommended component values, and thermal considerations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess