EN
  • EN
  • DE

SPX1431S-2.5/TR

Part No SPX1431S-2.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192485-SPX1431S-2.5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1431S-2.5/TR CAD Model

Description

The SPX1431S-2.5/TR is a precision adjustable shunt regulator manufactured by Exar Corporation. It functions as a precision voltage reference and error amplifier, commonly utilized in switching power supplies, linear regulators, and voltage monitoring circuits. It provides a fixed 2.5V reference voltage.

Applications:

  • Switching Power Supplies: Used for precise voltage regulation and error amplification in switching power supplies.
  • Linear Regulators: Provides a stable 2.5V voltage reference for linear voltage regulators.
  • Voltage Monitoring Circuits: Employed to monitor voltage levels and detect over or undervoltage conditions.
  • Current Sources: Can be incorporated in the design of precision current sources.
  • Error Amplifiers: Acts as an error amplifier in feedback control systems, enhancing stability.

Features:

  • Fixed 2.5V Output Voltage: Provides a stable and precise 2.5V reference voltage.
  • Adjustable Output Voltage: Can be adjusted with external resistors.
  • Precision Voltage Reference: Offers high accuracy in voltage reference applications.
  • Low Temperature Coefficient: Ensures stable performance across a range of temperatures.
  • Low Output Noise: Minimizes noise in the regulated output voltage for sensitive applications.
  • Sink Current Capability: Capable of sinking current from connected circuits.
  • Available in SOT-23 Package: Comes in a small SOT-23 package, ideal for compact designs.

Benefits:

  • High-Precision Regulation: Provides accurate and stable voltage regulation for reliable power supply operation.
  • Design Versatility: Adjustable output voltage allows customization for specific application requirements.
  • Stable Performance: Maintains stability over temperature variations due to a low-temperature coefficient.
  • Reduced Noise: Low output noise minimizes interference in sensitive electronic systems.
  • Compact Design: SOT-23 package suits applications where space is limited.

Additional Details:

The SPX1431S-2.5/TR requires external resistors to adjust the output voltage to a desired level above the 2.5V reference. The output voltage can be calculated using the formula: Vout = Vref * (1 + R1/R2), where Vref is 2.5V and R1 and R2 are external resistors. Low-tolerance resistors are recommended to maintain accuracy. Proper layout techniques, including adequate grounding and decoupling, are crucial for stable and low-noise operation. Always consult the datasheet for specific application guidelines, component selection, and layout recommendations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess