EN
  • EN
  • DE

SPX1521T-3.3

Part No SPX1521T-3.3
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 300mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192491-SPX1521T-3.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1521T-3.3 CAD Model

Description

The SPX1521T-3.3 is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It is designed to provide a stable 3.3V output voltage. This LDO regulator is well-suited for applications requiring efficient and reliable voltage regulation, such as battery-powered devices, microprocessor power supplies, and post-regulation for switching power supplies.

Applications

  • Battery-Powered Devices: Provides a stable 3.3V supply for battery-powered equipment, extending battery life due to its low dropout voltage and efficiency.
  • Microprocessor and Microcontroller Power Supplies: Delivers clean and stable power to microprocessors and microcontrollers, ensuring proper operation.
  • Post-Regulation for Switching Power Supplies: Filters the output of switching power supplies to reduce ripple and noise, resulting in a cleaner voltage supply.
  • Portable Communication Equipment: Suitable for powering various components in portable communication devices such as mobile phones and radios.
  • Consumer Electronics: Used in a wide range of consumer electronic products, including MP3 players, cameras, and other handheld devices.

Features

  • Low Dropout Voltage: The regulator maintains its output voltage even when the input voltage is only slightly higher than the output voltage, improving efficiency.
  • Fixed Output Voltage: Provides a precise and stable 3.3V output voltage.
  • Short Circuit Protection: Protects the regulator and the connected load from damage caused by short circuits.
  • Over Temperature Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing thermal damage.
  • Excellent Transient Response: Quickly responds to changes in load current, ensuring a stable output voltage under dynamic conditions.
  • Reverse Polarity Protection: Protects the regulator from damage due to reverse polarity connection.

Benefits

  • Stable and Reliable Power: Provides a consistent and stable 3.3V voltage supply, improving the reliability of electronic devices.
  • Extended Battery Life: The low dropout voltage and high efficiency contribute to longer battery life in portable applications.
  • Enhanced System Protection: Short circuit and over temperature protection features prevent damage to the regulator and connected components.
  • Improved Noise Performance: The regulator helps filter out noise and ripple, resulting in a cleaner power supply for sensitive electronic circuits.
  • Simplified Design: The fixed output voltage simplifies circuit design and reduces the need for external components.

The SPX1521T-3.3 is commonly available in a TO-220 package. Proper heat sinking is often required to dissipate heat effectively, especially at higher input voltages and load currents. It's important to use appropriate input and output capacitors to ensure stable operation and good transient response. This LDO regulator is a reliable choice for many 3.3V power supply applications due to its protective features and stable performance.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess