EN
  • EN
  • DE

LT1790ACS6-3.3#TRPBF

Part No LT1790ACS6-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Noise - 10Hz to 10kHz 67µVrms
Voltage - Input 3.8V ~ 18V
Current - Supply 80µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT1790
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851944-LT1790ACS6-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1790ACS6-3.3#TRPBF CAD Model

Description

Product Overview: LT1790ACS6-3.3#TRPBF from Analog Devices Inc.

The LT1790ACS6-3.3#TRPBF is a precision, low power, and stable voltage reference from Analog Devices Inc., designed to ensure high reliability and performance for a wide range of applications. This component offers a fixed output voltage of 3.3V, making it an ideal choice for systems that require a consistent reference voltage. The product is part of the LT1790 series, which is known for its excellent temperature stability and low dynamic impedance, ensuring that the output voltage remains stable under varying load conditions and across the entire operating temperature range.

Encased in a space-saving SOT-23 package, the LT1790ACS6-3.3#TRPBF is suitable for high-density mounting and is especially beneficial for portable and battery-powered devices where space and power efficiency are critical. The small footprint of this voltage reference makes it an excellent choice for printed circuit boards (PCBs) where real estate is at a premium.

One of the standout features of this product is its low dropout performance, which allows it to maintain a stable output voltage with a minimal difference between the input and output voltages. This characteristic is particularly important in applications where the supply voltage may not be significantly higher than the output voltage, such as in battery-operated equipment.

The LT1790ACS6-3.3#TRPBF is also characterized by its low power consumption, contributing to the overall energy efficiency of the end application. This makes it well-suited for use in power-sensitive applications, including handheld devices, medical instruments, and automotive electronics.

Furthermore, the device is offered in tape and reel packaging, denoted by the suffix 'TRPBF', which facilitates automated assembly processes and is ideal for high-volume production environments. The 'PBF' suffix indicates that the product is lead-free, complying with current environmental regulations and making it suitable for use in RoHS-compliant applications.

In summary, the LT1790ACS6-3.3#TRPBF from Analog Devices Inc. represents a reliable and efficient solution for applications requiring a stable and precise voltage reference. Its combination of low power consumption, temperature stability, and small package size makes it an excellent choice for a broad range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8498 $51.2964
43+ $2.3383 $100.5469
67+ $2.2652 $151.7684
92+ $2.1922 $201.6824
118+ $2.1191 $250.0538
158+ $1.8999 $300.1842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,822 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess