EN
  • EN
  • DE

SPX1580T5

Part No SPX1580T5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 7A Ultra Low Dropout Voltage Regulator Fast Response, Adjustable & Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192494-SPX1580T5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1580T5 CAD Model

Description

The SPX1580T5 is a 800mA low dropout (LDO) linear regulator from Exar Corporation, offering a fixed 5V output. It's designed for applications requiring a well-regulated voltage source and efficient power management, such as post regulation in switching power supplies, battery-powered systems, and various portable devices. The regulator provides stable output and includes protection features to ensure reliable operation.

Applications

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable 5V output after a switching power supply stage.
  • Battery-Powered Devices: Extends battery life in portable devices with its low dropout voltage and efficient regulation.
  • Microprocessor and Microcontroller Power: Supplies stable power to microprocessors and microcontrollers for reliable performance.
  • Portable Instruments: Powers various components in portable testing and measurement equipment.
  • Industrial Control Systems: Provides regulated power in industrial control and automation applications.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Fixed 5V Output: Provides a precise and stable 5V output voltage.
  • 800mA Output Current: Capable of supplying up to 800mA of output current.
  • Over Current Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the die temperature exceeds safe operating limits.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits on the output.

Benefits

  • Stable and Accurate Voltage: Ensures consistent and reliable operation of connected devices.
  • Increased Battery Life: Low dropout voltage maximizes battery utilization in portable applications.
  • Robust Protection: Over current, thermal shutdown, and short circuit protection enhance system reliability.
  • Efficient Power Management: Minimizes power loss, resulting in greater energy efficiency.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.

The SPX1580T5 typically comes in a TO-220 package, which allows for effective heat dissipation. It's important to use proper heat sinking, especially when operating at high input voltages or output currents. External capacitors on both the input and output are required for stable operation. The regulator's internal circuitry is designed to minimize noise and ripple, ensuring a clean 5V output. This makes it a suitable choice for powering sensitive electronic components requiring a stable voltage source.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0344 $70.1720
11+ $11.5154 $126.6694
16+ $11.1550 $178.4800
22+ $10.7958 $237.5076
28+ $10.4354 $292.1912
38+ $9.3567 $355.5546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess