EN
  • EN
  • DE

SPX1580U5

Part No SPX1580U5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 7A Ultra Low Dropout Voltage Regulator Fast Response, Adjustable & Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192495-SPX1580U5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1580U5 CAD Model

Description

The SPX1580U5 is a 800mA low dropout (LDO) linear regulator from Exar Corporation, delivering a fixed 5V output voltage. This regulator is designed for applications demanding efficient power management and a stable voltage supply. It is commonly used in battery-powered systems, microprocessor power supplies, and as a post-regulator in switching power supplies. The SPX1580U5 includes built-in protection features to ensure reliable operation under various conditions.

Applications

  • Battery-Powered Systems: Optimizes battery life with low dropout voltage and high efficiency.
  • Microprocessor and Microcontroller Power Supplies: Provides stable and clean power for microprocessors and microcontrollers.
  • Post Regulation for Switching Power Supplies: Reduces ripple and noise in switching power supply outputs.
  • Portable Electronics: Powers components in devices like smartphones, tablets, and portable media players.
  • Industrial Control Equipment: Used in industrial control systems requiring stable and regulated 5V power.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Fixed 5V Output: Provides a precise and stable 5V output.
  • 800mA Output Current: Supplies up to 800mA of output current.
  • Over Current Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits on the output.

Benefits

  • Stable and Accurate Voltage: Ensures reliable operation of connected devices by providing a consistent voltage.
  • Extended Battery Life: Low dropout voltage increases battery utilization in portable devices.
  • Enhanced System Reliability: Built-in protection features prevent damage from common fault conditions.
  • Efficient Power Management: Minimizes power loss, contributing to overall system efficiency.
  • Simplified Design: Fixed output voltage simplifies circuit design and component selection.

The SPX1580U5 is generally available in a TO-263 package (also known as a D2PAK), designed for surface mounting and efficient heat dissipation. It requires external capacitors on both the input and output for stable operation. The datasheet specifies the recommended values for these capacitors. The regulator is designed to minimize noise and ripple, ensuring a clean 5V output for sensitive applications. Proper heat management is crucial when operating at high input voltages or high output currents.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess