EN
  • EN
  • DE

SPX1587AT/TR

Part No SPX1587AT/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 3A Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192521-SPX1587AT/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1587AT/TR CAD Model

Description

The SPX1587AT/TR is a low-dropout (LDO) linear regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated output voltage from a higher input voltage. This regulator is commonly used in various electronic devices and systems where a clean and reliable power supply is crucial.

Applications:

  • Post Regulation for Switching Supplies: The SPX1587AT/TR can be used as a post-regulator to clean up the output of a switching power supply, reducing ripple and noise.
  • High Efficiency Linear Regulators: It's suitable for applications requiring efficient linear regulation.
  • Battery Chargers: This regulator can be used in battery charging circuits to provide a constant voltage or constant current.
  • Motherboard Applications: It's often employed in motherboard designs for regulating voltage to sensitive components.
  • Microprocessor Power Supplies: The SPX1587AT/TR can provide a stable power supply for microprocessors and microcontrollers.

Features:

  • Low Dropout Voltage: This LDO regulator features a low dropout voltage, allowing it to operate with a small difference between the input and output voltages.
  • Fixed Output Voltage: Provides a fixed output voltage for stable operation.
  • Over Current and Over Temperature Protection: Includes built-in protection against overcurrent and over-temperature conditions to prevent damage to the regulator and the connected circuitry.
  • High Accuracy: Offers high output voltage accuracy, ensuring a stable and consistent voltage supply.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.

Benefits:

  • Stable Power Supply: Provides a stable and regulated output voltage, ensuring proper operation of connected devices.
  • Protection Against Damage: Overcurrent and over-temperature protection prevents damage to the regulator and connected circuitry.
  • Easy Integration: Surface mount package simplifies integration into circuit board designs.
  • Efficient Operation: Low dropout voltage allows for efficient operation, minimizing power loss.
  • Noise Reduction: Can be used to filter noise and ripple from power supplies.

The SPX1587AT/TR is a versatile LDO regulator suitable for a wide range of applications requiring a stable and reliable power supply. Its low dropout voltage, integrated protection features, and high accuracy make it an excellent choice for various electronic devices and systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess