EN
  • EN
  • DE

SPX29300U-1.8

Part No SPX29300U-1.8
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 3A High Current, Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192581-SPX29300U-1.8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29300U-1.8 CAD Model

Description

The SPX29300U-1.8 is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated 1.8V output voltage. As part of the SPX29300 series, this regulator offers high accuracy, low noise, and a low dropout voltage. The 'U' typically signifies a surface-mount package, such as a TO-263, which allows for efficient heat dissipation on the PCB.

Applications

  • Microprocessor and Microcontroller Power: Provides a stable 1.8V supply for sensitive microprocessors and microcontrollers.
  • FPGA Power: Powers Field Programmable Gate Arrays (FPGAs) requiring a precise 1.8V voltage.
  • Memory Devices: Supplies stable voltage to memory ICs, such as SDRAM and DDR.
  • Portable Electronics: Used in battery-powered devices requiring efficient power management.
  • Industrial Control Systems: Provides a stable 1.8V supply for control circuits in industrial applications.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage differential.
  • High Output Accuracy: Provides a precise and stable 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, improving efficiency.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Reverse Battery Protection: Protects the regulator from damage due to reverse battery connection.
  • Fixed Output Voltage: Delivers a fixed 1.8V output.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected devices with a stable 1.8V output.
  • Extended Battery Life: Low quiescent current extends the operating time of battery-powered applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Robust Protection: Over-temperature and short-circuit protection enhance system reliability.
  • Efficient Thermal Management: Surface-mount package facilitates efficient heat dissipation.

Additional Details

The SPX29300U-1.8 is designed for applications where efficiency and stability are critical. The surface-mount package (typically TO-263) is suitable for automated assembly and provides good thermal conductivity when properly mounted to a PCB with appropriate thermal vias and copper area. Input and output capacitors are recommended to improve stability and transient response; low ESR (Equivalent Series Resistance) capacitors, such as ceramic or tantalum capacitors, are generally preferred. The datasheet provides detailed guidance on thermal management and component selection.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess