EN
  • EN
  • DE

SPX29301T5-1.8

Part No SPX29301T5-1.8
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192584-SPX29301T5-1.8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29301T5-1.8 CAD Model

Description

The SPX29301T5-1.8 is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It's designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. Part of the SPX29301 series, known for its high accuracy, low noise, and low dropout voltage characteristics. The 'T5' indicates the package type, which is typically a SOT-223 surface-mount package, suitable for applications where board space is limited.

Applications

  • Microcontroller Power Supplies: Provides a stable 1.8V supply for microcontrollers and processors.
  • FPGA Core Voltage: Used to power the core voltage of FPGAs requiring a precise 1.8V.
  • Portable Electronics: Suitable for battery-powered devices requiring stable voltage regulation.
  • Post Regulation: Can be used to clean up and stabilize the output of switching power supplies.
  • Embedded Systems: Powers various components in embedded systems that require a 1.8V supply.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output.
  • High Output Accuracy: Provides a precise and stable 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Fixed Output Voltage: Offers a fixed 1.8V output.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected devices with a stable 1.8V output.
  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Space-Saving Design: SOT-223 package allows for compact designs.
  • Robust Protection: Over-temperature and short-circuit protection enhance system reliability.

Additional Details

The SPX29301T5-1.8's SOT-223 package is designed for surface mount assembly. Effective thermal management is crucial, and the PCB should be designed with adequate thermal vias and copper area to dissipate heat. Input and output capacitors are recommended to improve stability and transient response; low ESR capacitors (e.g., ceramic or tantalum) are generally preferred. Refer to the datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess