EN
  • EN
  • DE

SPX2951CS-5.0

Part No SPX2951CS-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low Dropout Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192615-SPX2951CS-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2951CS-5.0 CAD Model

Description

The SPX2951CS-5.0 is a low dropout (LDO) voltage regulator manufactured by Exar Corporation, designed to provide a stable and accurate 5.0V output. This regulator is particularly useful in applications where the input voltage is close to the desired output voltage, such as in battery-powered systems, due to its low dropout characteristic.

Applications:

  • Battery-Powered Equipment: Provides stable voltage to sensitive components in portable devices.
  • Post-Regulation for Switching Regulators: Reduces noise and ripple present in switching power supply outputs.
  • Microprocessor Power Supplies: Supplies a clean and regulated 5V to microprocessors and microcontrollers.
  • Instrumentation: Powers sensitive analog and digital circuits in measurement and control equipment.

Features:

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • 5.0V Fixed Output: Delivers a precise 5.0V output voltage.
  • Over Current Protection: Protects the regulator and the load from excessive current.
  • Over Temperature Protection: Prevents thermal damage by shutting down the regulator at high temperatures.
  • Reverse Battery Protection: Prevents damage from incorrect battery polarity.
  • Low Quiescent Current: Minimizes power consumption when not actively supplying current.
  • ±1% Output Voltage Tolerance: Ensures a highly accurate output voltage.

Benefits:

  • Extended Battery Life: Low dropout and quiescent current characteristics contribute to longer battery runtime.
  • Improved System Reliability: Stable voltage regulation ensures reliable operation of connected devices.
  • Protection Against Faults: Over current, over temperature, and reverse battery protection enhance the regulator's durability.
  • Simplified Design: Requires minimal external components for operation.
  • Enhanced Performance: Provides a clean and stable power supply, reducing noise and improving performance.

Technical Specifications: The SPX2951CS-5.0 has a specified maximum input voltage and a maximum output current (consult the datasheet for the exact values). Its low dropout voltage is typically a few hundred millivolts at the rated current. The package type is SOIC.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess