The SPX2954S-3.3/TR is a 500mA low dropout regulator with shutdown, manufactured by Exar Corporation. It is designed to provide a clean, regulated 3.3V output voltage with the capability to deliver up to 500mA of current. This LDO regulator is optimized for battery-powered applications and other systems where power efficiency is critical. The "/TR" suffix typically denotes that the part is provided in tape and reel packaging, suitable for automated assembly processes.
Applications:
- Battery Powered Systems
- Cellular Telephones
- Laptop, Notebook, and Palmtop Computers
- Linear Regulators for Set-Top Boxes
- PCMCIA VCC Regulation
- High Efficiency Linear Regulators
Features:
- 500mA Output Current: Provides sufficient current for many common electronic devices.
- Low Dropout Voltage: Minimizes power loss, especially important for battery-powered applications.
- Shutdown Control: Allows the regulator to be turned off, further reducing power consumption when the regulated output is not needed.
- Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
- Over Temperature Protection: Shuts down the regulator if the internal temperature exceeds a safe level.
- Fixed Output Voltage: Delivers a stable and accurate 3.3V output.
- Stable with Ceramic Output Capacitors: Designed for stability with low-ESR ceramic capacitors, allowing for smaller and more cost-effective designs.
Benefits:
- Extended Battery Life: Low dropout voltage and shutdown control contribute to longer battery life in portable devices.
- Reliable Operation: Short circuit and over temperature protection enhance the robustness of the system.
- Space-Saving Design: Stability with ceramic capacitors allows for smaller and more compact designs.
- Improved System Performance: Clean and stable 3.3V supply enhances the performance of connected devices.
The SPX2954S-3.3/TR is a versatile LDO regulator suitable for various applications that require a regulated 3.3V supply with moderate current requirements. Its efficiency, protection features, and shutdown capability make it a popular choice for portable and battery-powered devices. The tape and reel packaging makes it ideal for high-volume manufacturing.