EN
  • EN
  • DE

RJK03L2DNS-02

Part No RJK03L2DNS-02
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835499-RJK03L2DNS-02
Ultra Librarian 3D Model Ultra Librarian RJK03L2DNS-02 CAD Model

Description

The RJK03L2DNS-02 is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. This MOSFET is designed for a variety of power switching applications, with a focus on achieving high efficiency and compact designs. Its key features include a low on-state resistance, fast switching speeds, and a small form factor, making it suitable for DC-DC converters, load switches, and other power management circuits in portable devices and space-constrained applications.

Applications:

  • DC-DC Converters: Utilized in buck, boost, and buck-boost converters for voltage regulation in portable devices, smartphones, tablets, and other battery-powered equipment.
  • Load Switches: Efficiently controls power to various loads in electronic systems, reducing standby power consumption and improving overall energy efficiency.
  • Power Management Circuits: Integrated into power distribution and control circuits in battery management systems, power supplies, and voltage regulators.
  • Portable Devices: Widely used in smartphones, tablets, laptops, and other portable devices where space and efficiency are critical.
  • LED Lighting: Driving LEDs in lighting applications, ensuring stable and efficient operation in space-constrained designs.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, leading to improved efficiency and reduced heat generation, which is essential for portable devices.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies and improved overall performance in power conversion applications.
  • Low Gate Charge (Qg): Simplifies gate drive requirements and reduces the power consumption of the gate drive circuit, improving overall efficiency.
  • Avalanche Capability: Enhances robustness against voltage transients and overvoltage conditions, improving system reliability in harsh environments.
  • Small Surface Mount Package: Enables compact designs and reduces board space requirements, making it suitable for portable and space-constrained applications.

Benefits:

  • Improved Energy Efficiency: Lower conduction and switching losses translate to higher energy efficiency in power electronic systems, extending battery life in portable devices.
  • Reduced Heat Dissipation: Minimizing power loss leads to less heat generation, simplifying thermal management and improving reliability in compact designs.
  • Compact System Design: The small surface mount package enables compact and space-saving designs, which is crucial for portable devices and other space-constrained applications.
  • Simplified Gate Drive: Lower gate charge simplifies the gate drive circuitry, reducing component count and cost, and improving overall efficiency.
  • Enhanced System Reliability: The robust design and avalanche capability contribute to the overall reliability and longevity of the system, reducing the risk of failures.

Additional Details:

The RJK03L2DNS-02 typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that depends on the specific application and thermal conditions. The gate-source voltage (VGS) is typically rated at ±20V. It is commonly available in a small surface-mount package, optimized for automated assembly. Critical parameters to consider when using the RJK03L2DNS-02 include the threshold voltage (Vth), gate-source capacitance (Cgs), and drain-source capacitance (Cds), which impact switching performance and gate drive requirements. Consult the Renesas datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. The datasheet will also provide specific information regarding the typical and maximum RDS(on) values under various operating conditions, which is crucial for efficient design and thermal management in space-constrained applications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess