EN
  • EN
  • DE

ST16C2552IJ44

Part No ST16C2552IJ44
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER WITH FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1260118-ST16C2552IJ44
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C2552IJ44 CAD Model

Description

The ST16C2552IJ44 is a dual universal asynchronous receiver/transmitter (UART) with a parallel interface. Manufactured by Exar Corporation, it provides flexible serial communication capabilities for a variety of applications.

Applications:

  • Embedded Systems: Used in embedded systems for serial communication with peripherals and other devices.
  • Industrial Control: Implemented in industrial control systems for serial data transmission and reception.
  • Networking: Provides serial communication interfaces for network devices.
  • Data Acquisition: Used in data acquisition systems for collecting and transmitting serial data.
  • Instrumentation: Integrated into instrumentation equipment for serial control and monitoring.

Features:

  • Dual UART: Provides two independent UART channels for simultaneous serial communication.
  • Parallel Interface: Features a parallel interface for easy integration with microprocessors and microcontrollers.
  • 16-Byte FIFO: Includes a 16-byte FIFO (First-In, First-Out) buffer for each UART channel, reducing CPU overhead.
  • Programmable Baud Rate Generator: Allows for flexible baud rate selection.
  • Modem Control Signals: Provides modem control signals for interfacing with modems and other communication devices.
  • Interrupt Generation: Generates interrupts for various events, such as data reception and transmission completion.

Benefits:

  • Enhanced Communication: Provides flexible and reliable serial communication capabilities.
  • Reduced CPU Overhead: FIFO buffers minimize CPU intervention, improving system performance.
  • Simplified Integration: Parallel interface allows for easy integration with existing systems.
  • Versatile Applications: Suitable for a wide range of serial communication applications.

Additional Details:

The ST16C2552IJ44 supports data rates up to 5 Mbps and operates with a supply voltage of 3.3V or 5V. It includes a variety of interrupt options for flexible interrupt handling. The device is typically packaged in a 44-pin PQFP (Plastic Quad Flat Pack). Proper configuration and handling of the UART are necessary to ensure reliable serial communication.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
Intel
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8012 $52.8072
14+ $7.2215 $101.1010
22+ $6.9959 $153.9098
30+ $6.7702 $203.1060
39+ $6.5445 $255.2355
52+ $5.8675 $305.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,838 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess