EN
  • EN
  • DE

XR-2206N

Part No XR-2206N
Manufacturer Exar Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173524-XR-2206N
Categories Custom Parts
Manufacturer Exar Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR-2206N CAD Model

Description

The XR-2206N is a monolithic function generator integrated circuit capable of producing high-quality sine, square, triangle, pulse, and ramp waveforms. Manufactured by Exar Corporation, this versatile chip is widely used in various electronic applications for its ease of use, stability, and flexibility in generating a wide range of frequencies. It’s a popular choice for hobbyists, educators, and professionals alike.

Applications

  • Function Generators: Building a standalone function generator for testing and experimentation.
  • Voltage-Controlled Oscillators (VCOs): Creating VCOs for frequency modulation (FM) and other applications.
  • Tone Generators: Producing audio tones for alarms, musical instruments, and other sound effects.
  • Sweep Generators: Generating sweep signals for testing frequency response of circuits and systems.
  • Phase-Locked Loops (PLLs): Serving as the core oscillator in PLL circuits for frequency synthesis and synchronization.

Features

  • Wide Frequency Range: Operates over a wide frequency range, typically from 0.01 Hz to 1 MHz.
  • Sine, Square, Triangle, Pulse, and Ramp Waveforms: Generates multiple waveform types, offering versatility in applications.
  • Excellent Frequency Stability: Provides stable and accurate frequency generation.
  • Low Distortion Sine Wave Output: Produces high-quality sine waves with low harmonic distortion.
  • Adjustable Duty Cycle: Allows adjustment of the duty cycle for pulse and square wave outputs.

Benefits

  • Versatile Waveform Generation: Generates multiple waveform types from a single chip, simplifying circuit design.
  • Stable and Accurate Frequency: Provides a reliable and precise frequency source for various applications.
  • Easy to Use: Simple circuit design and minimal external components make it easy to implement.
  • Cost-Effective: Provides a cost-effective solution for waveform generation.
  • Wide Range of Applications: Suitable for a wide range of applications, from hobbyist projects to professional equipment.

Additional Details

The XR-2206N typically operates from a single power supply voltage ranging from 10V to 26V. The frequency of the output waveform is determined by external resistors and capacitors. The sine wave output typically requires external shaping circuitry to minimize distortion. Detailed specifications, including frequency range, distortion levels, and power supply requirements, are available in the product datasheet. The device is typically available in a DIP (Dual In-line Package).

You May Also Be Interested in

NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess