The XR16C2852IJ is a dual universal asynchronous receiver/transmitter (UART) manufactured by Exar Corporation. It's designed to provide flexible and efficient serial communication capabilities for a wide range of embedded systems and computer peripherals. This device allows for the independent operation of two serial ports, simplifying the design and implementation of multi-channel communication interfaces.
Applications
- Serial communication in embedded systems
- Multi-port serial adapters
- Point-of-Sale (POS) terminals
- Industrial automation equipment
- Modems and other communication devices
Features
- Dual UART channels
- Data rates up to 5 Mbps
- 128-byte FIFO per channel
- Automatic hardware/software flow control
- Programmable baud rate generator
Benefits
- Supports two independent serial communication channels, reducing the need for multiple UART chips.
- High data rates enable faster and more efficient data transfer.
- Large FIFO buffers minimize CPU overhead by allowing the UART to handle more data without requiring constant CPU intervention.
- Automatic flow control prevents data loss due to buffer overflow.
- Flexible baud rate configuration allows the device to be used with a variety of serial devices.
Additional Details
The XR16C2852IJ provides two fully independent UART channels, each capable of supporting asynchronous serial communication at data rates up to 5 Mbps. Each channel incorporates a 128-byte FIFO (First-In, First-Out) buffer for both transmit and receive data, which significantly reduces the interrupt load on the host processor. The device also supports both hardware (RTS/CTS) and software (XON/XOFF) flow control mechanisms, ensuring reliable data transmission even in environments with limited bandwidth or potential for data loss. The programmable baud rate generator allows for precise configuration of the serial communication speed, making the device compatible with a wide variety of serial devices.
Technical Specifications:
- Number of Channels: 2
- Data Rate: Up to 5 Mbps
- FIFO Size: 128 bytes per channel
- Flow Control: Hardware (RTS/CTS), Software (XON/XOFF)
- Baud Rate Generator: Programmable
- Operating Voltage: 3.3V or 5V (check datasheet for specific voltage range)
- Package: [Specific package type, e.g., LQFP, check datasheet]
- Operating Temperature: -40°C to +85°C (check datasheet for full range)
The XR16C2852IJ is a versatile and reliable dual UART that provides a cost-effective solution for adding serial communication capabilities to embedded systems and computer peripherals. Its high performance, flexible configuration options, and integrated flow control mechanisms make it well-suited for a wide range of applications.