EN
  • EN
  • DE

XR16C450CJ

Part No XR16C450CJ
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023091-XR16C450CJ
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR16C450CJ CAD Model

Description

The XR16C450CJ is a single-channel Universal Asynchronous Receiver/Transmitter (UART) with enhanced features designed for high-speed communication in various data processing and industrial applications. It offers a complete serial interface solution, enabling reliable data transmission and reception.

Applications

  • Industrial PCs
  • Embedded Systems
  • Networking Equipment (Routers, Switches)
  • Point-of-Sale (POS) Systems
  • Data Acquisition Systems
  • Serial Communication Interfaces for Microcontrollers

Features

  • Single UART channel
  • Data rates up to 3 Mbps
  • Automatic Hardware/Software Flow Control
  • 16-byte FIFO Transmit and Receive buffers
  • Programmable Serial Interface Characteristics: 5, 6, 7, or 8 data bits; 1, 1.5, or 2 stop bits; even, odd, or no parity
  • Internal Diagnostic Capabilities: Loopback mode
  • Interrupt generation for various receiver and transmitter conditions
  • Modem Control Signals: CTS, RTS, DSR, DTR, RI, and DCD
  • Low Power Sleep Mode

Benefits

  • Enhanced data throughput due to high data rates and large FIFO buffers
  • Reduced CPU overhead with automatic flow control
  • Flexible serial interface configuration to support various communication protocols
  • Improved system reliability through internal diagnostics
  • Lower power consumption in sleep mode, suitable for battery-powered applications
  • Simplified system integration with modem control signals

Additional Details

The XR16C450CJ UART supports a wide range of serial communication standards and protocols. Its programmable baud rate generator provides flexibility in selecting the desired data transmission speed. The 16-byte FIFO buffers minimize CPU intervention, allowing for efficient data handling. The device's internal loopback mode simplifies system testing and troubleshooting. This UART is typically used with microcontrollers and microprocessors to provide serial communication capabilities in a variety of embedded systems. The package type is typically a PLCC (Plastic Leaded Chip Carrier).

You May Also Be Interested in

Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess