EN
  • EN
  • DE

XR20M1170IG16-F

Part No XR20M1170IG16-F
Manufacturer Exar Corporation
Catalog Interface - Controllers
Description IC UART FIFO I2C/SPI 64B 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Protocol RS485
Purpose Controller
Supply Voltage - Operating 2.25 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 044024-XR20M1170IG16-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR20M1170IG16-F CAD Model

Description

The XR20M1170IG16-F, manufactured by Exar Corporation, is a single channel UART (Universal Asynchronous Receiver/Transmitter) with a 64-byte FIFO. This device is designed to bridge the gap between serial and parallel interfaces, enabling efficient communication between microcontrollers and other peripheral devices. Its small form factor and low power consumption make it suitable for a wide range of embedded applications.

Applications:

  • Mobile devices: Used in cell phones, tablets, and other portable devices for serial communication.
  • Handheld terminals: Integrated into handheld terminals for connecting to barcode scanners, printers, and other peripherals.
  • Industrial control systems: Employed in industrial control systems for communication with sensors, actuators, and other devices.
  • GPS receivers: Used in GPS receivers for serial data output.
  • Smart cards readers: Provides serial interface for smart card communication.

Features:

  • Single channel UART: Provides one independent UART channel.
  • 64-byte FIFO: Reduces CPU overhead by buffering data.
  • Data rates up to 5 Mbps: Supports high-speed serial communication.
  • Automatic hardware and software flow control: Prevents data loss due to buffer overflow.
  • Low power consumption: Designed for energy-efficient operation.
  • Small form factor: Available in a compact package for space-constrained applications.

Benefits:

  • Improved system performance: The large FIFO buffer reduces CPU overhead, resulting in improved system performance.
  • Reduced power consumption: Low-power design extends battery life in portable applications.
  • Simplified system design: Automatic flow control simplifies system design and reduces development time.
  • Compact size: Small form factor allows for integration into space-constrained applications.
  • Reliable data transmission: Automatic flow control ensures reliable data transmission.

Additional Details:

The XR20M1170IG16-F operates from a single 1.8V to 3.3V power supply. It supports a wide range of baud rates and includes advanced features such as automatic RS-485 transceiver control. The device also offers flexible interrupt configuration options. Its combination of features and small size make it a versatile solution for serial communication in a variety of applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,313 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess