EN
  • EN
  • DE

XR2135ACP

Part No XR2135ACP
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105941-XR2135ACP
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2135ACP CAD Model

Description

The XR2135ACP is a high-performance RS-232 transceiver manufactured by Exar Corporation. It's designed to facilitate robust and reliable serial communication in a variety of applications.

Applications:

  • Computer Serial Ports: Used in legacy serial communication ports in computers, allowing connection to peripherals like printers and modems.
  • Industrial Automation: Provides reliable serial communication in industrial control systems, connecting PLCs, sensors, and actuators.
  • Point-of-Sale Systems: Enables communication between POS terminals and devices such as barcode scanners, cash drawers, and receipt printers.
  • Medical Equipment: Used in medical devices for data transfer and control, ensuring reliable communication in critical applications.
  • Embedded Systems: Provides a robust RS-232 interface for embedded systems requiring serial communication.

Features:

  • RS-232 Compatibility: Fully compliant with the RS-232 standard, ensuring compatibility with a wide range of devices.
  • Single-Chip Solution: Integrates both the transmitter and receiver functions into a single chip, simplifying design and reducing component count.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • High Data Rate: Supports high data rates, allowing for fast and efficient serial communication.
  • Enhanced ESD Protection: Provides enhanced electrostatic discharge (ESD) protection, ensuring robustness in harsh environments.
  • Internal Charge Pump: Includes an internal charge pump to generate the necessary RS-232 voltage levels from a single power supply.

Benefits:

  • Simplified Design: Reduces the complexity of RS-232 interface design.
  • Improved Reliability: Offers enhanced ESD protection for increased system reliability.
  • Lower Power Consumption: Extends battery life in portable applications and reduces overall energy consumption.
  • Faster Communication: Supports high data rates for efficient data transfer.
  • Cost-Effective: Provides a cost-effective solution for RS-232 communication needs.

Additional Details:

The XR2135ACP typically operates from a single 5V power supply. The internal charge pump eliminates the need for external voltage converters, simplifying the design. It comes in a variety of package options, including DIP and SOIC. Detailed specifications such as specific data rates, voltage levels, and ESD protection levels can be found in the product datasheet from Exar Corporation.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess