EN
  • EN
  • DE

XR2208CN

Part No XR2208CN
Manufacturer Exar Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210388-XR2208CN
Categories Custom Parts
Manufacturer Exar Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR2208CN CAD Model

Description

The XR2208CN is a precision operational amplifier manufactured by Exar Corporation. This IC is known for its high gain, low offset voltage, and excellent stability, making it suitable for a wide range of analog signal processing applications.

Applications

  • Instrumentation amplifiers: Precise amplification of small signals in measurement equipment.
  • Active filters: Design and implementation of filters for signal conditioning and noise reduction.
  • Voltage followers: Buffering signals to prevent loading effects and maintain signal integrity.
  • Signal conditioning: Amplifying and filtering signals in industrial control systems.
  • Data acquisition systems: Interfacing sensors to microcontrollers and data loggers.

Features

  • High open-loop gain: Provides high amplification for accurate signal processing.
  • Low input offset voltage: Minimizes errors in precision applications.
  • Low input bias current: Reduces loading effects on the input signal source.
  • Wide bandwidth: Allows for amplification of a broad range of signal frequencies.
  • Short-circuit protection: Prevents damage to the amplifier in case of output shorts.

Benefits

  • Precise signal amplification: High gain and low offset voltage ensure accurate signal processing.
  • Reduced signal distortion: Low input bias current minimizes loading effects.
  • Stable operation: Excellent stability ensures reliable performance in various operating conditions.
  • Versatile application: Suitable for a wide range of analog signal processing tasks.
  • Enhanced system reliability: Short-circuit protection prevents damage to the amplifier.

Additional Details

The XR2208CN operational amplifier is typically packaged in an 8-pin DIP package, which is suitable for through-hole mounting on printed circuit boards. It requires a dual power supply for operation, typically ±15V. The amplifier is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. Key electrical characteristics include input impedance, output impedance, common-mode rejection ratio (CMRR), and power supply rejection ratio (PSRR). These specifications ensure the amplifier provides precise and stable performance in demanding applications.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Zilog
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess