EN
  • EN
  • DE

XR2212M

Part No XR2212M
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027060-XR2212M
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2212M CAD Model

Description

The XR2212M is a precision phase-locked loop (PLL) tone decoder IC manufactured by Exar Corporation. It is designed for a wide range of tone decoding applications, offering high stability, excellent noise immunity, and adjustable bandwidth. This versatile chip is suitable for various communication, control, and security systems that rely on detecting specific tones.

Applications:

  • Remote Control Systems: Used for decoding control signals in remote control applications.
  • FSK (Frequency-Shift Keying) Demodulation: Implemented as a demodulator in FSK data transmission systems.
  • Touch-Tone Decoding: Detects and decodes DTMF (Dual-Tone Multi-Frequency) signals in telephony applications.
  • Security Systems: Employed in alarm systems to detect specific alert tones.
  • Carrier Current Remote Control: Used in carrier current communication systems for remote control.

Features:

  • Wide Operating Voltage Range: Operates over a wide supply voltage range, typically from 4.5V to 20V.
  • Adjustable Bandwidth: Allows for adjustment of the tone capture range.
  • High Stability: Provides stable and reliable performance over temperature and voltage variations.
  • Excellent Noise Immunity: Offers high noise immunity for reliable operation in noisy environments.
  • CMOS and TTL Compatibility: Compatible with both CMOS and TTL logic levels.
  • Single-Ended Input: Operates with a single-ended input signal.
  • On-Chip Quadrature Detector: Includes an on-chip quadrature detector for improved performance.

Benefits:

  • Versatile Tone Decoding: Suitable for a wide range of tone decoding applications.
  • High Performance: Delivers high stability and excellent noise immunity for reliable operation.
  • Design Flexibility: Adjustable bandwidth allows for customization to specific application requirements.
  • Reduced Component Count: Integrates all necessary functions into a single chip, reducing external component count.
  • Cost-Effective Solution: Provides a cost-effective solution for tone decoding applications.

Additional Details:

The XR2212M requires external components, such as resistors and capacitors, to set the center frequency, bandwidth, and output characteristics. The output signal indicates whether the input tone is within the programmed capture range. The chip is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) for easy integration into circuit boards. It's a reliable and widely used solution for detecting specific tones in various electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8327 $71.6654
4+ $29.4012 $117.6048
7+ $28.4825 $199.3775
9+ $27.5636 $248.0724
11+ $26.6448 $293.0928
15+ $23.8884 $358.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess