EN
  • EN
  • DE

XRT5676IP-F

Part No XRT5676IP-F
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416589-XRT5676IP-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT5676IP-F CAD Model

Description

The XRT5676IP-F is a single-chip T1/E1/J1 framer manufactured by Exar Corporation. It is designed to provide a highly integrated and reliable solution for telecommunications applications requiring data transmission over T1, E1, and J1 lines. The device integrates framing, clock recovery, and line interface functionalities, which simplifies system design and reduces the overall component count.

Applications

  • Channel Banks
  • Digital Cross-Connect Systems (DCS)
  • Private Branch Exchanges (PBX)
  • Wireless Base Stations
  • Voice over IP (VoIP) Gateways
  • Test Equipment for T1/E1/J1 lines

Features

  • Single-chip T1/E1/J1 framer
  • Integrated clock recovery circuit
  • Line build-out (LBO) support for various cable lengths
  • Jitter attenuation to ensure signal integrity
  • On-chip diagnostics and loopback capabilities
  • Microprocessor interface for configuration and control
  • Low power consumption for energy efficiency
  • Compliance with T1 (DS1), E1, and J1 standards
  • Supports short-haul and long-haul applications

Benefits

  • Reduced system cost due to high integration
  • Improved system performance with robust clock recovery and jitter attenuation
  • Simplified design and faster time-to-market
  • Enhanced system reliability through on-chip diagnostics
  • Lower power consumption contributing to energy-efficient designs
  • Flexible configuration options through the microprocessor interface
  • Ensures compliance with industry standards for interoperability

Additional Details

The XRT5676IP-F operates from a single 3.3V power supply. It offers comprehensive diagnostic features, including loopback modes for line interface and internal circuitry testing. A microprocessor interface facilitates configuration of parameters such as line build-out, clock source, and framing mode. Typically offered in a compact package, it's suitable for space-constrained applications. The clock recovery circuit employs a phase-locked loop (PLL) to precisely extract the clock signal from the incoming data stream, ensuring accurate data recovery even in the presence of jitter. It supports various line coding formats, including AMI, B8ZS, and HDB3. The integrated line build-out circuitry compensates for signal loss caused by cable attenuation, thus ensuring reliable data transmission over different cable lengths. Comprehensive status and alarm monitoring features facilitate rapid fault detection and isolation. The 'F' suffix typically indicates lead-free construction, complying with environmental regulations.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,246 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess