EN
  • EN
  • DE

XRT7296IW-F

Part No XRT7296IW-F
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description XRT7296 DS3 STS-1 E3 Integrated Line Transmitter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tube
Type Driver
Protocol DS3, E3, STS-1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-BSOJ (0.300", 7.62mm Width)
Manufacturer Package 28-SOJ
Win Source Part Number 1282369-XRT7296IW-F
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Family Name XRT7296
Introduction Date April 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XRT7296IW-F CAD Model

Description

The XRT7296IW-F is a T1/E1/J1 framer and line interface unit (LIU). It provides the necessary functions to transmit and receive data over T1, E1, and J1 communication lines. It is designed for applications in telecommunications equipment, networking devices, and voice over IP (VoIP) systems.

Applications:

  • T1/E1/J1 Line Cards
  • Voice over IP (VoIP) Gateways
  • Digital Cross-Connect Systems (DCS)
  • Private Branch Exchanges (PBX)
  • Channel Banks

Features:

  • Integrated T1/E1/J1 Framer and LIU
  • Software Selectable T1/E1/J1 Operation
  • Clock Recovery and Generation
  • Jitter Attenuation
  • Line Build-Out (LBO) Selection
  • Alarm and Performance Monitoring
  • Serial Microprocessor Interface

Benefits:

  • Simplified Design: Integrated framer and LIU reduces component count and board space.
  • Flexible Operation: Software selectable T1/E1/J1 operation allows for a single device to support multiple standards.
  • High Performance: Clock recovery, jitter attenuation, and LBO selection ensure reliable communication.
  • Comprehensive Monitoring: Alarm and performance monitoring features provide valuable diagnostic information.
  • Easy Integration: Serial microprocessor interface simplifies control and configuration.

Additional Details:

The XRT7296IW-F integrates all the necessary functions for T1/E1/J1 line interfacing, including clock recovery, jitter attenuation, framing, and line build-out. The device can be configured through a serial microprocessor interface to operate in either T1, E1, or J1 mode. The clock recovery circuit extracts the clock signal from the received data stream, while the jitter attenuator reduces jitter on the recovered clock. The framer performs framing and deframing of the data, and the LIU provides the physical interface to the T1/E1/J1 line. The LBO selection allows the device to compensate for different cable lengths. The XRT7296IW-F also provides alarm and performance monitoring features, allowing the system to detect and diagnose errors.

This device is a critical component in telecommunications equipment, ensuring reliable and efficient data transmission over T1/E1/J1 lines.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 486 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess