EN
  • EN
  • DE

XRT83VSH314IB-SAM

Part No XRT83VSH314IB-SAM
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Description 14-CHANNEL T1/E1/J1 Short-haul Line Interface Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1105985-XRT83VSH314IB-SAM
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRT83VSH314IB-SAM CAD Model

Description

The XRT83VSH314IB-SAM is a T1/E1/J1 line interface unit (LIU) transceiver from Exar Corporation. It is designed to transmit and receive data over T1, E1, and J1 telecommunications lines. This device integrates clock recovery, data retiming, and line driver functions into a single chip, simplifying system design and reducing board space.

Applications:

  • Digital PBX systems
  • Channel Service Units/Data Service Units (CSU/DSU)
  • Routers and Gateways
  • Wireless base stations
  • Voice over IP (VoIP) equipment

Features:

  • Supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 line rates
  • Integrated clock recovery and data retiming
  • Line driver with programmable pulse shaping
  • Jitter attenuation
  • Hitless monitoring
  • Built-in BERT (Bit Error Rate Tester)
  • Low power consumption
  • Short haul and long haul line interface options
  • Serial microprocessor interface for control and status monitoring
  • Loopback testing capabilities
  • Surface mount packaging

Benefits:

  • Simplified system design reduces time to market
  • Reduced board space due to high integration
  • Improved signal integrity through jitter attenuation and clock recovery
  • Enhanced system reliability with built-in diagnostic capabilities
  • Lower power consumption extends battery life in portable applications
  • Flexible configuration through serial microprocessor interface

Additional Details:

The XRT83VSH314IB-SAM operates from a single 3.3V power supply. It features programmable transmit pulse shaping, allowing optimization for different cable types and lengths. The device includes comprehensive loopback testing capabilities for system diagnostics. The integrated BERT simplifies system testing and fault isolation. This LIU is designed for robust performance in demanding telecommunications applications. Its small form factor makes it suitable for high-density applications where board space is limited.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess