EN
  • EN
  • DE

XRT91L33IG

Part No XRT91L33IG
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description STS-12/STS-3 MULTIRATE CLOCK AND DATA RECOVERY UNIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282401-XRT91L33IG
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT91L33IG CAD Model

Description

The XRT91L33IG is a T1/E1 line interface unit (LIU) manufactured by Exar Corporation. This device is designed to provide the physical layer interface between network equipment and T1 or E1 telecommunications lines. It includes clock recovery, jitter attenuation, and line driving functions, ensuring reliable data transmission over these lines.

Applications:

  • T1/E1 network interfaces
  • Digital cross-connect systems (DCS)
  • Channel banks
  • Routers and switches
  • Voice over IP (VoIP) gateways

Features:

  • T1/E1 compatibility: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards.
  • Integrated clock recovery: Extracts clock timing information from the received data stream.
  • Jitter attenuation: Reduces jitter in the recovered clock signal, improving data integrity.
  • Line driver: Provides the necessary signal levels and impedance matching for driving T1/E1 lines.
  • Pulse shaping: Ensures compliance with T1/E1 pulse mask requirements.
  • Diagnostics and loopback: Facilitates testing and troubleshooting of the line interface.
  • Low power consumption: Designed for energy-efficient operation.

Benefits:

  • Reliable Data Transmission: Clock recovery and jitter attenuation ensure accurate and reliable data transmission over T1/E1 lines.
  • Standards Compliance: Supports T1 and E1 standards, ensuring interoperability with other network equipment.
  • Simplified Interface Design: Integrated functions reduce the complexity of the line interface design.
  • Improved Network Performance: Jitter attenuation improves the overall quality and stability of the network.
  • Enhanced Diagnostics: Loopback and diagnostic features facilitate troubleshooting and maintenance.

Additional Details:

The XRT91L33IG is typically packaged in a small surface-mount package. It requires external transformers for line isolation and impedance matching. The device integrates various functions, including a phase-locked loop (PLL) for clock recovery, a digital signal processing (DSP) block for jitter attenuation, and a high-voltage line driver. It supports various diagnostic features, such as loopback testing, which allows for the verification of the line interface without disrupting network traffic. The device is commonly used in telecommunications equipment to provide a reliable and standards-compliant interface to T1/E1 lines. Proper termination and impedance matching are critical for optimal performance.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447
Advanced Micro Devices
Need more? Email Us
Altera
Need more? Email Us
Qualcomm
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess