EN
  • EN
  • DE

SP4403EU-T

Part No SP4403EU-T
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337188-SP4403EU-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP4403EU-T CAD Model

Description

The SP4403EU-T is a multi-protocol transceiver manufactured by Exar Corporation. This device is engineered to handle various communication standards, making it suitable for a broad spectrum of industrial and embedded systems. The integration of multiple transceiver functionalities into a single chip helps to conserve board space and reduce the overall component count in electronic designs.

Applications

  • RS-232 Communication
  • RS-485 Communication
  • RS-422 Communication
  • Industrial Control Systems
  • Data Acquisition Systems
  • Building Automation
  • Point-of-Sale (POS) Equipment
  • Networking Devices

Features

  • Multi-Protocol Transceiver: Supports RS-232, RS-485, and RS-422 protocols.
  • Integrated Design: Consolidates multiple transceivers into a single chip.
  • Enhanced ESD Protection: Provides high-level protection against electrostatic discharge.
  • Low Power Consumption: Designed for efficient power usage.
  • High Data Rate: Supports data transmission rates up to 10 Mbps.
  • Single Supply Operation: Operates on a single 3.3V or 5V power supply.
  • Separate Enable Pins: Features separate driver and receiver enable pins for flexible control.
  • Short-Circuit Protection: Includes protection against output short circuits.

Benefits

  • Space Saving: Integration reduces the physical space required on the PCB.
  • Simplified Implementation: Single supply and integrated features streamline the design process.
  • Increased Durability: High ESD protection ensures reliable operation in harsh environments.
  • Energy Efficiency: Low power consumption reduces the overall power requirements of the system.
  • Cost Reduction: Fewer components translate to lower system costs.
  • Versatile Communication: The ability to handle multiple protocols makes it adaptable to various applications.

Additional Details

The SP4403EU-T is commonly available in a SOIC (Small Outline Integrated Circuit) package, facilitating surface mount assembly. The 'T' suffix usually indicates a specific packaging configuration, often related to tape and reel for automated assembly. Detailed technical specifications, application notes, and safety information are available in the device datasheet from Exar Corporation. This transceiver is suitable for use in industrial temperature environments and integrates advanced driver and receiver circuitry to ensure reliable data transfer. Its multi-protocol capability allows for flexible integration into a wide array of communication applications.

The SP4403EU-T provides a robust solution for applications requiring serial communication, offering multiple protocol support, ESD protection, and efficient power consumption. It’s designed to meet the demands of modern industrial environments, ensuring reliable and consistent performance.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess