EN
  • EN
  • DE

STC16C550CP

Part No STC16C550CP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 344840-STC16C550CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC16C550CP CAD Model

Description

The STC16C550CP is a single-channel Universal Asynchronous Receiver/Transmitter (UART) manufactured by Exar Corporation. It is designed to provide serial communication capabilities for a wide range of applications, including industrial control, data acquisition, and embedded systems. This UART is known for its reliability, flexibility, and compatibility with industry-standard interfaces.

Applications

  • Industrial Automation: Used for serial communication between PLCs, sensors, and other industrial devices.
  • Data Acquisition Systems: Employed in connecting data loggers, measurement instruments, and data collection units.
  • Embedded Systems: Integrated into microcontrollers, single-board computers, and other embedded platforms for serial communication.
  • Point-of-Sale (POS) Systems: Utilized for connecting barcode scanners, receipt printers, and other POS peripherals.
  • Networking Equipment: Applied in routers, switches, and other network devices for serial console access and management.

Features

  • Single-Channel UART: Provides one independent serial communication channel.
  • Data Rates up to 5 Mbps: Supports high-speed serial data transmission.
  • 16-Byte Transmit/Receive FIFOs: Features large FIFOs to reduce CPU overhead and improve data throughput.
  • Programmable Baud Rate Generator: Allows for flexible baud rate selection to match various communication requirements.
  • Modem Control Signals: Includes standard modem control signals (CTS, RTS, DSR, DTR, RI, DCD) for hardware flow control.
  • Interrupt Generation: Generates interrupts to signal various events, such as data reception, transmission completion, and error conditions.
  • Automatic Hardware/Software Flow Control: Supports both hardware (RTS/CTS) and software (XON/XOFF) flow control mechanisms.
  • Loopback Test Mode: Provides a loopback test mode for diagnostic and troubleshooting purposes.

Benefits

  • Reliable Serial Communication: Ensures accurate and reliable data transmission and reception.
  • High Data Throughput: Supports high data rates and large FIFOs for efficient data transfer.
  • Reduced CPU Overhead: Minimizes CPU intervention with automatic flow control and interrupt generation.
  • Flexible Configuration: Allows for easy configuration of baud rates, data formats, and flow control options.
  • Easy Integration: Compatible with standard serial interfaces and can be easily integrated into various systems.

Additional Details

The STC16C550CP typically operates from a 3.3V or 5V power supply. It supports data formats ranging from 5 to 8 data bits, with programmable parity (even, odd, none) and stop bits (1 or 2). The UART's programmable baud rate generator can achieve a wide range of baud rates, making it compatible with various serial devices. The modem control signals enable hardware flow control, preventing data loss and ensuring reliable communication. The 16-byte transmit and receive FIFOs allow for efficient buffering of data, reducing the need for frequent CPU intervention. The device's interrupt generation capabilities further minimize CPU overhead by signaling important events. For detailed specifications, including pin assignments, electrical characteristics, and timing diagrams, refer to the official Exar Corporation datasheet for the STC16C550CP.

You May Also Be Interested in

Panjit
Lowest to $6.9300
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess