EN
  • EN
  • DE
  • IT

FS5030QP00TU

Part No FS5030QP00TU
Manufacturer Fagor
Catalog Custom Parts (E - I)
Description Scr Thyristor, 50A, 1.2KV, TO-3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218608-FS5030QP00TU
Categories Custom Parts
Manufacturer Fagor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS5030QP00TU CAD Model

Description

The Fagor FS5030QP00TU is an intelligent power module (IPM) designed for various motor control applications. This module integrates power devices, drivers, and protection circuitry to simplify the design and improve the reliability of motor drives. It is a compact and efficient solution for controlling motors in demanding industrial environments.

Applications

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) for controlling AC induction motors in industrial machinery.
  • Servo Drives: Found in servo motor control systems for precise positioning and speed control in robotics and automation.
  • HVAC Systems: Implemented in compressor drives for air conditioning and refrigeration systems to enhance energy efficiency.
  • Power Inverters: Utilized in power inverters for converting DC power to AC power in renewable energy systems and uninterruptible power supplies (UPS).

Features

  • Integrated Power Devices: Contains IGBTs (Insulated Gate Bipolar Transistors) or MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) for efficient power switching.
  • Built-in Gate Drivers: Includes gate drivers to provide the necessary voltage and current to switch the power devices, simplifying the control circuit design.
  • Overcurrent Protection: Incorporates overcurrent protection to prevent damage to the module and the motor in case of short circuits or excessive loads.
  • Overtemperature Protection: Features overtemperature protection to shut down the module if the temperature exceeds safe operating limits, ensuring reliability.
  • Under Voltage Lockout (UVLO): Includes UVLO to prevent the module from operating under low voltage conditions, which can damage the power devices.
  • Short Circuit Protection: Provides short circuit protection to protect against fault conditions.
  • Low Power Consumption: Designed for efficient operation with low power consumption, reducing energy costs.
  • Compact Size: Offers a compact design, making it suitable for applications with limited space.

Benefits

  • Simplified Design: Integrates multiple components into a single module, reducing the complexity of the motor drive design.
  • Improved Reliability: Incorporates protection features to enhance the reliability and lifespan of the motor drive system.
  • Enhanced Efficiency: Utilizes efficient power devices and gate drivers to improve the energy efficiency of the motor drive.
  • Reduced Costs: Lowers the overall system cost by reducing the number of external components and simplifying the assembly process.
  • Compact Solution: Provides a compact and space-saving solution for motor control applications.

The Fagor FS5030QP00TU's technical specifications typically include parameters such as the maximum voltage and current ratings, switching frequency, operating temperature range, and isolation voltage. The module's internal structure and pinout configuration are crucial for integration into specific motor drive circuits. Often used in industrial automation, HVAC systems, and renewable energy applications, this IPM offers a robust and efficient solution for precise and reliable motor control.

You May Also Be Interested in

Hanrun
Lowest to $0.8712
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Nichicon
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess