EN
  • EN
  • DE

P6SMB9V1A TRTB

Part No P6SMB9V1A TRTB
Manufacturer Fagor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083672-P6SMB9V1A TRTB
Categories OEM Parts(O-R)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB9V1A TRTB CAD Model

Description

The P6SMB9V1A TRTB is a transient voltage suppressor (TVS) diode manufactured by Fagor. This component is designed to protect sensitive electronic circuits from voltage transients caused by inductive load switching, lightning strikes, and electrostatic discharge (ESD). The P6SMB series is known for its robust construction and reliable performance in overvoltage protection applications.

Applications

  • I/O Ports Protection
  • Voltage Surge Protection in Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Equipment
  • Medical Equipment
  • Power Supplies

Features

  • Glass passivated junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: typically less than 1.0 ps from 0 Volts to BV min
  • Typical IR less than 1 μA above 10 V
  • High temperature soldering guaranteed: 260 °C / 10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0

Benefits

  • Provides robust overvoltage protection
  • Enhances the reliability of electronic equipment
  • Minimizes downtime due to transient voltage events
  • Simplifies circuit design with its compact size
  • Offers fast response to transient events
  • Compliant with industry safety standards

Additional Details

The P6SMB9V1A TRTB comes in a DO-214AA (SMB) package suitable for surface mounting. It has a standoff voltage of 9.1V and is designed for unidirectional voltage suppression. It offers a peak pulse power dissipation of 600W. Operating temperature ranges from -55°C to +150°C. The P6SMB9V1A TRTB is RoHS compliant. This TVS diode is ideal for protecting sensitive components from voltage spikes and surges, ensuring the longevity and reliability of electronic systems. Its fast response time and high surge capability make it a suitable choice for various applications requiring robust transient voltage protection. It is commonly used to meet regulatory requirements related to surge immunity.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess