EN
  • EN
  • DE

MC68MH360EM25K

Part No MC68MH360EM25K
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68MH360EM25K Motorola
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077673-MC68MH360EM25K
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68MH360EM25K CAD Model

Description

The MC68MH360EM25K is a member of the Motorola 68360 family of integrated multiprotocol processors, now manufactured by NXP Semiconductors (formerly Freescale). This 32-bit processor is designed for embedded communication and control applications where moderate processing power and versatile communication interfaces are required.

Applications:

  • Networking: Routers, bridges, and network interface cards (NICs).
  • Industrial Automation: Programmable logic controllers (PLCs), motor controllers, and data acquisition systems.
  • Telecommunications: Communication controllers, protocol converters, and wireless base stations.
  • Embedded Systems: General-purpose embedded computing platforms.

Features:

  • 32-bit CPU: Based on the Motorola 68000 architecture.
  • Integrated Communication Interfaces: Includes multiple Serial Communication Controllers (SCCs), UARTs, and an Ethernet Media Access Controller (MAC).
  • DMA Controller: Direct Memory Access controller for high-speed data transfers between memory and peripherals.
  • Memory Controller: Supports various types of memory, including DRAM and SRAM.
  • Interrupt Controller: Flexible interrupt handling capabilities for real-time responsiveness.
  • Clock Generation: On-chip clock generation circuitry.

Benefits:

  • Integrated Solution: Combines processing and communication functions on a single chip, reducing system complexity and cost.
  • Versatile Communication: Supports a wide range of communication protocols, enabling integration with various networks and devices.
  • Efficient Data Transfer: DMA controller allows for high-speed data movement without CPU intervention.
  • Flexible Memory Support: Accommodates different types of memory, allowing for system optimization.

Additional Details:

The MC68MH360EM25K operates at a frequency of 25 MHz. It requires a specific supply voltage, as detailed in the datasheet. Its operating temperature range is typically specified for industrial environments. Further technical details, including electrical characteristics, timing diagrams, and programming information, are available in the device's datasheet. It's often used in real-time applications requiring reliable communication and control capabilities.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess