EN
  • EN
  • DE

4077374711

Part No 4077374711
Manufacturer FAIR-RITE PRODUCTS
Catalog Ferrite Cores
Description FERRITE CORE ROD 77
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Type ROD
Material 77
Diameter 0.372" (9.45mm)
Gap Ungapped
Initial Permeability (µi) 2000
Finish Uncoated
Length 1.250" (31.75mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1528030-4077374711
Ultra Librarian 3D Model Ultra Librarian 4077374711 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE EER SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER 95 SET
Need more? Email Us
VACUUMSCHMELZE
FERRITE CORE TOROID 28.4UH
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ROD 52
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PS 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ETD 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PS 78 SET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess