EN
  • EN
  • DE

5943001121

Part No 5943001121
Manufacturer FAIR-RITE PRODUCTS
Catalog Ferrite Cores
Description FERRITE CORE TOROID 480NH 43
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Type Toroid
Material 43
Diameter 0.530" (13.45mm)
Inductance Factor (Al) 480 nH
Tolerance -25%, +20%
Gap Ungapped
Initial Permeability (µi) 800
Core Factor (ΣI/A) mm⁻¹ 2.0842
Effective Length (le) mm 31.2
Effective Area (Ae) mm2 15.0
Effective Magnetic Volume (Ve) mm3 466.0
Finish Plastic
Height 0.280" (7.11mm)
Package Box
Supply and Demand Status Normal
Win Source Part Number 1528089-5943001121
Ultra Librarian 3D Model Ultra Librarian 5943001121 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE PQ 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ETD 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ROD 52
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PS 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PQ 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER 95 SET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess