EN
  • EN
  • DE

2SC5024R

Part No 2SC5024R
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037194-2SC5024R
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC5024R CAD Model

Description

The 2SC5024R is a silicon NPN epitaxial planar transistor manufactured by Fairchild/ON Semiconductor. It is designed for high-frequency amplifier applications, particularly in the VHF and UHF bands. The device features a high transition frequency and low noise figure, making it suitable for sensitive receiver circuits and high-performance amplification stages.

Applications:

  • Low-Noise Amplifiers (LNAs) for VHF/UHF receivers
  • RF front-end circuits
  • High-frequency amplification stages
  • Oscillators
  • Mixers

Features:

  • Low noise figure: Minimizes noise contribution for enhanced signal sensitivity.
  • High transition frequency (fT): Operates effectively at high frequencies.
  • High gain: Provides significant signal amplification.
  • NPN Silicon Epitaxial Planar Transistor: Ensures reliable and consistent performance.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Improved signal reception: Captures weak signals with minimal noise.
  • Suitability for high-frequency applications: Operates efficiently in VHF and UHF bands.
  • Increased amplification: Enhances signal strength for improved performance.
  • Compact designs: Allows for miniaturization of electronic devices.
  • Reliable performance: Consistent operation from Fairchild/ON Semiconductor.

Additional Details:

This transistor is typically used in applications where a low noise figure is critical for maintaining signal integrity. Proper biasing and impedance matching are essential for optimal performance. The 'R' suffix might denote specific packaging or electrical characteristics. Consult the datasheet for specific electrical characteristics, such as collector-emitter voltage, collector current, power dissipation, and gain specifications, to ensure safe and reliable operation. The 2SC5024R is designed to meet industry standards for performance and reliability. It is suitable for use in a variety of high-frequency applications where signal amplification with minimal noise is required.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Bi technologies
Lowest to $1.2869
NXP / Nexperia
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
TE Connectivity
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess