EN
  • EN
  • DE

2SC5027F-R

Part No 2SC5027F-R
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1151650-2SC5027F-R
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5027F-R CAD Model

Description

The 2SC5027F-R is a silicon NPN epitaxial planar transistor manufactured by Fairchild/ON Semiconductor. It is designed for high-frequency amplifier applications in VHF and UHF bands. This transistor is known for its high gain and low noise figure. The 'F' indicates a specific hFE ranking.

Applications

  • VHF/UHF Amplifiers: Used in radio frequency amplifiers for VHF and UHF communication equipment.
  • Low Noise Amplifiers (LNAs): Ideal for amplifying weak signals while minimizing added noise.
  • Oscillators: Employed in oscillator circuits for generating radio frequency signals.
  • Mixers: Used in mixer circuits for frequency conversion in radio receivers and transmitters.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable and consistent performance.
  • Low Noise Figure: Ensures minimal noise addition in amplifier circuits.
  • High Gain: Offers high amplification for weak input signals.
  • High Transition Frequency (fT): Suitable for high-frequency applications.

Benefits

  • Improved Signal Reception: Low noise figure enhances the reception of weak signals in communication devices.
  • Enhanced Amplifier Performance: High gain provides strong amplification for various RF applications.
  • Reliable Operation: The silicon NPN structure ensures stable and consistent performance.
  • Versatile Use: Suitable for a wide range of RF applications, from amplifiers to oscillators.

Additional Details

The 2SC5027F-R has a collector-base voltage (VCBO) of 20V, a collector-emitter voltage (VCEO) of 12V, and an emitter-base voltage (VEBO) of 3V. The collector current (IC) is rated at 30mA, and the power dissipation (PC) is 200mW. The transition frequency (fT) is typically around 2 GHz. It is typically supplied in a small signal package like SOT-23. Proper impedance matching is crucial to achieve optimal performance in RF circuits.

You May Also Be Interested in

Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Generic
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Oupiin
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess