EN
  • EN
  • DE

4N25SR2

Part No 4N25SR2
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description GENERAL PURPOSE 6-PIN PHOTOTRANSISTOR OPTOCOUPLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1128842-4N25SR2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 4N25SR2 CAD Model

Description

The 4N25SR2 is a high-performance optocoupler manufactured by Fairchild/ON Semiconductor. It consists of a gallium arsenide infrared emitting diode driving a silicon phototransistor in a 6-pin DIP package. This optocoupler is designed for applications requiring electrical isolation between input and output circuits.

Applications:

  • Logic Level Conversion: Isolating and converting logic signals between different voltage levels.
  • Power Supply Regulation: Providing feedback isolation in switching power supplies.
  • Digital Interfacing: Isolating digital inputs and outputs in microcontrollers and other digital systems.
  • Industrial Control Systems: Isolating control signals in industrial environments to protect sensitive equipment.
  • Telecommunications Equipment: Isolating data and control lines in telecommunications systems.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • CTR (Current Transfer Ratio): Offers a specified current transfer ratio, ensuring efficient signal transfer.
  • Fast Switching Speed: Enables rapid switching for high-speed digital applications.
  • Compact Package: The 6-pin DIP package allows for easy integration into various circuit designs.
  • High BVCEO: Ensures high breakdown voltage between collector and emitter.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltage transients and noise.
  • Improved System Reliability: Reduces ground loops and noise, enhancing system stability.
  • Design Flexibility: Allows for easy interfacing between circuits with different voltage levels.
  • Enhanced Safety: Provides a barrier against electrical hazards in industrial and consumer applications.
  • Signal Integrity: Maintains signal quality by isolating the input and output stages.

Technical Specifications: The 4N25SR2 typically features a collector-emitter voltage (VCEO) of 30V, a current transfer ratio (CTR) ranging from 20% to 100%, and an isolation voltage of 5 kVAC. It operates over a temperature range suitable for industrial environments. The input diode forward voltage is typically around 1.2V, and the forward current is typically 10mA.

Compatibility: The 4N25SR2 is pin-compatible with many other industry-standard optocouplers, making it a versatile choice for various applications. Its robust design and high isolation voltage make it suitable for use in harsh industrial environments where electrical noise and transient voltages are common.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess