EN
  • EN
  • DE

54F157FMQB

Part No 54F157FMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212498-54F157FMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F157FMQB CAD Model

Description

The 54F157FMQB is a high-speed Quad 2-Input Multiplexer manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed for applications requiring high-speed data selection and routing. As a member of the 54F family, it offers superior performance and is often used in demanding digital systems.

Applications:

  • Data Routing
  • Address Decoding
  • Memory Addressing
  • Function Generation
  • Digital Logic Systems

Features:

  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexer circuits.
  • High Speed Operation: Provides fast data selection with minimal propagation delay.
  • TTL Compatibility: Interfaces easily with other TTL logic devices.
  • Low Power Consumption: Efficient design minimizes power usage.
  • Military Temperature Range: Operates reliably in extreme temperature conditions.

Benefits:

  • Efficient Data Selection: Enables rapid selection and routing of data signals.
  • Improved System Performance: Reduces delays in data paths for faster processing.
  • Simplified System Design: Integrates multiple multiplexer functions into a single package.
  • Enhanced Reliability: Ensures stable operation in harsh environments.
  • Cost-Effective Solution: Provides a cost-efficient way to implement multiplexing functions.

Additional Details:

The 54F157FMQB multiplexer selects one of two 4-bit data sources based on the logic level applied to the select input. It operates from a single 5V power supply and features high fan-out capability. The 'FMQB' suffix usually indicates that it meets military specifications for temperature range and reliability, making it suitable for use in aerospace and military applications. Detailed specifications include propagation delay times, power dissipation, and input/output voltage levels. Proper decoupling and termination techniques are essential to ensure optimal performance in high-speed applications. The device comes in various package options, allowing for flexible integration into different system designs.

You May Also Be Interested in

Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
TE Connectivity
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention