The 54LS21DM is a Quad 4-Input AND Gate manufactured by Fairchild/ON Semiconductor. This device features four independent 4-input AND gates in a single package. Each gate performs a logical AND function, where the output is high only if all four inputs are high.
Applications:
- Logic comparators
- Address decoding
- Control systems
- Data selection and routing
- Boolean logic implementation
Features:
- Four independent 4-input AND gates
- TTL (Transistor-Transistor Logic) compatibility
- High-speed operation with low propagation delay
- Fan-out of 10 LS-TTL loads
- Military temperature range operation (-55°C to +125°C)
- Ceramic DIP Package for robust protection
Benefits:
- Simplified Logic Design: The quad configuration reduces the number of ICs, minimizing board space and complexity.
- Efficient Logic Implementation: Provides a simple and efficient way to implement AND logic functions.
- Easy System Integration: TTL compatibility ensures seamless integration with other TTL logic devices.
- Reliable Operation: Wide operating temperature range allows reliable operation in harsh environments.
- Improved System Performance: High-speed operation allows for faster signal processing.
Additional Details:
The 54LS21DM comes in a 14-pin ceramic DIP package. It is part of the 54LS series of logic devices, known for their reliability and standardized performance characteristics. The supply voltage typically operates at 5V. The propagation delay depends on the load capacitance and operating conditions, typically in the nanosecond range. Detailed electrical characteristics and timing diagrams can be found in the device datasheet.