EN
  • EN
  • DE

54S151DMQB

Part No 54S151DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230047-54S151DMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54S151DMQB CAD Model

Description

The 54S151DMQB is a high-speed 8-input multiplexer manufactured by Fairchild/ON Semiconductor. It is part of the 54S series of Schottky TTL logic devices, known for their high speed and good drive capability. This device selects one of eight data inputs based on a 3-bit select code and presents it at the output.

Applications

  • Data Selection: Used to select one of eight data sources for processing or transmission.
  • Address Decoding: Employed in address decoding circuits for memory and peripheral selection.
  • Function Generation: Can be used to generate custom logic functions by selecting specific input combinations.
  • Instrumentation: Found in test and measurement equipment for signal routing and selection.
  • Control Systems: Used in control systems for multiplexing control signals.

Features

  • 8-Input Multiplexer: Selects one of eight data inputs based on a 3-bit select code.
  • High-Speed Operation: Schottky TTL technology enables fast data selection.
  • Enable Input: An enable input allows for cascading multiple multiplexers.
  • Complementary Outputs: Provides both true and complement outputs.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Ceramic DIP Package: Available in a ceramic dual in-line package (DIP) for high reliability.

Benefits

  • Efficient Data Selection: Provides an efficient means of selecting one of multiple data sources.
  • Improved System Performance: High-speed operation enhances system performance.
  • Reduced Component Count: Single chip replaces multiple discrete logic gates.
  • Versatile Functionality: Can be used in a variety of data selection and routing applications.
  • Reliable Operation: Ceramic package ensures high reliability in harsh environments.

Additional Details: The 54S151DMQB operates on a supply voltage of 5V. The typical propagation delay is in the nanosecond range. The operating temperature range is typically -55°C to +125°C. The ceramic DIP package provides excellent thermal and mechanical stability. It is often used in military and aerospace applications due to its high reliability.

You May Also Be Interested in

Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Oupiin
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess