EN
  • EN
  • DE

74ABT541CMTCXTSSOP20

Part No 74ABT541CMTCXTSSOP20
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040057-74ABT541CMTCXTSSOP20
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT541CMTCXTSSOP20 CAD Model

Description

The 74ABT541CMTCXTSSOP20 is an octal buffer/line driver with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device is part of the 74ABT (Advanced BiCMOS Technology) logic family, known for its high speed and low power consumption. It is designed to improve the performance and reliability of digital systems by providing buffering and driving capabilities.

Applications

  • Memory Interfacing: Used to buffer address and data lines between memory and processors.
  • Data Buses: Employed in data bus systems to increase drive capability and reduce signal degradation.
  • Address Decoding: Utilized in address decoding circuits to provide stable and reliable signals.
  • Clock Distribution: Used to distribute clock signals with minimal skew and distortion.
  • Logic Level Translation: Can be used for logic level translation between different voltage standards.

Features

  • Octal Buffer: Features eight independent buffer/driver channels.
  • 3-State Outputs: Provides high-impedance state, allowing multiple devices to share the same bus.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered devices.
  • Wide Operating Voltage: Operates over a broad voltage range.
  • TSSOP Package: Available in a Thin Shrink Small Outline Package (TSSOP) for space-saving designs.

Benefits

  • Improved Signal Integrity: Buffers and drives signals, reducing noise and distortion.
  • Increased Drive Capability: Enables driving of heavily loaded buses and lines.
  • Reduced Loading Effects: Isolates the driving source from the load, minimizing loading effects.
  • High System Performance: Enhances system speed and reliability.
  • Space Saving: TSSOP package allows for compact PCB designs.

Additional Details

The 74ABT541CMTCXTSSOP20 operates with a supply voltage typically between 4.5V and 5.5V. Its 3-state outputs allow for multiple devices to be connected to the same bus, controlled by an output enable (OE) input. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. This feature is crucial for shared bus architectures. The device is commonly used in digital circuits where buffering and high-speed operation are required. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and application notes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Bi technologies
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess