EN
  • EN
  • DE

74ACTQ32

Part No 74ACTQ32
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Quiet Series Quad 2-Input OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130566-74ACTQ32
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACTQ32 CAD Model

Description

The 74ACTQ32 is a Quad 2-Input OR Gate from Fairchild/ON Semiconductor. This device contains four independent 2-input OR gates. It's designed for general-purpose logic applications requiring the OR function.

Applications:

  • General Logic Functions: Implementing OR logic in various digital circuits.
  • Control Logic: Combining control signals to trigger specific actions.
  • Address Decoding: Combining address lines to select memory locations.
  • Data Selection: Implementing simple data selection functions.
  • Signal Routing: Combining signals for routing to different parts of a system.

Features:

  • Quad 2-Input OR Gate: Contains four independent 2-input OR gates.
  • High-Speed Operation: Advanced CMOS Technology (ACT) for fast switching speeds.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • Input Clamp Diodes: Protects inputs from excessive voltage.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Efficient Logic Implementation: Simplifies the implementation of OR logic functions.
  • Improved System Performance: High-speed operation enhances overall system speed.
  • Reduced Component Count: Integrates four OR gates into a single package.
  • Versatile Applications: Suitable for a wide range of general-purpose logic applications.
  • Easy Integration: Standard pinout and operating characteristics for easy system integration.
  • Enhanced System Reliability: Input clamp diodes protect the device and connected components.

Additional Details:

The 74ACTQ32 is available in DIP and SOIC packages. Each OR gate produces a high output when either or both of its inputs are high. The device adheres to industry standard specifications and offers a reliable solution for general-purpose logic applications. Its high speed and low power consumption make it suitable for a variety of digital systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5424 $60.2208
40+ $2.9071 $116.2840
62+ $2.8159 $174.5858
85+ $2.7246 $231.5910
110+ $2.6346 $289.8060
147+ $2.3620 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess