EN
  • EN
  • DE

74F02SJTP

Part No 74F02SJTP
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008053-74F02SJTP
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F02SJTP CAD Model

Description

The 74F02SJTP is a Quad 2-Input NOR Gate from the Fairchild Semiconductor (now ON Semiconductor) 74F family of logic gates. The 'F' designation indicates it's part of the Fast TTL logic family, offering improved speed compared to standard TTL devices. This component performs the logical NOR operation on four independent pairs of inputs.

Applications:

  • Digital logic circuits
  • Control systems
  • Data processing
  • Signal routing
  • Address decoding

Features:

  • Quad 2-input NOR gate configuration
  • Fast propagation delay
  • TTL compatible inputs and outputs
  • Low power consumption
  • Wide operating voltage range

Benefits:

  • High-speed operation for improved system performance
  • Easy integration with other TTL logic devices
  • Reduced power consumption compared to older TTL families
  • Versatile logic function for various applications
  • Reliable operation over a wide range of conditions

Additional Details:

The 74F02SJTP is a widely used logic gate due to its simplicity and versatility. The NOR gate outputs a logic high (1) only when both of its inputs are logic low (0). Otherwise, the output is logic low (0). This function can be used to implement a variety of logic operations, including AND, OR, and NOT functions. The 74F02SJTP features fast propagation delay, which means that the output changes quickly in response to changes in the input. This is important for high-speed applications where timing is critical. The TTL compatible inputs and outputs allow it to be easily integrated with other TTL logic devices. The low power consumption reduces the overall power requirements of the system. The wide operating voltage range provides flexibility in the design of the power supply. The 74F02SJTP is typically packaged in a 14-pin Small Outline Integrated Circuit (SOIC) package, which is easy to mount on a printed circuit board. The device is widely available and relatively inexpensive, making it a cost-effective solution for many logic applications. Its robust design and reliable performance have made it a popular choice for designers for many years. The 'SJTP' suffix refers to the specific packaging and environmental compliance details.

You May Also Be Interested in

Bi technologies
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Bi technologies
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess