EN
  • EN
  • DE

74HCT374WMX

Part No 74HCT374WMX
Manufacturer Fairchild/ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case SOP20
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 744009-74HCT374WMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT374WMX CAD Model

Description

The 74HCT374WMX is an octal D-type flip-flop with three-state outputs manufactured by Fairchild/ON Semiconductor. This device is commonly used in digital systems for temporary data storage, buffering, and latching applications. The HCT series is designed to be compatible with TTL logic levels, making it easy to interface with a wide range of digital circuits.

Applications

  • Data storage registers
  • Address latches
  • Buffer registers
  • Microprocessor systems
  • Memory interfacing

Features

  • Octal D-type flip-flops: Contains eight independent flip-flops.
  • Three-state outputs: Allows for easy connection to data buses.
  • TTL compatible inputs: Operates with TTL logic levels.
  • High-speed operation: Enables use in fast digital systems.
  • Edge-triggered clock input: Data is stored on the rising edge of the clock.

Benefits

  • Temporary data storage: Provides reliable storage of digital data.
  • Easy data bus interfacing: Three-state outputs simplify connections to data buses.
  • TTL compatibility: Interoperates easily with TTL logic circuits.
  • High-speed performance: Supports high-speed data transfer and processing.
  • Versatile data handling: Can be used in a wide range of digital systems.

Additional Details

The 74HCT374WMX features eight D-type flip-flops, each capable of storing one bit of data. The data is stored on the rising edge of the clock input. The three-state outputs allow the device to be connected to a data bus, where multiple devices share the same data lines. When the output enable (OE) input is low, the outputs are enabled, and the data is driven onto the bus. When the OE input is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus.

The HCT series is designed to be compatible with TTL logic levels, meaning that its input voltage thresholds are similar to those of TTL devices. This simplifies interfacing with TTL circuits. The device typically operates with a supply voltage of 5V.

When using the 74HCT374WMX, it's important to consider the timing requirements of the clock and data inputs. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The output loading should also be considered to ensure proper signal levels on the data bus.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess