The 74VHCT04ASJX is a hex inverter from Fairchild Semiconductor (now ON Semiconductor), part of the VHCT family which offers high-speed operation with CMOS power levels. This device contains six independent inverters. It is designed for use in TTL-compatible systems, offering improved performance over standard TTL logic.
Applications
- Logic Inversion
- Oscillators
- Pulse Shaping
- Line Drivers
- Clock Inversion
Features
- High Speed: tPD = 4.8 ns (typ) at VCC = 5V
- TTL Input Compatibility: VIH = 2V (min); VIL = 0.8V (max)
- Low Power Dissipation: ICC = 2 μA (max) at TA = 25°C
- Operating Voltage Range: 4.5V to 5.5V
- Output Drive Capability: 10 LSTTL Loads
- Pin and Function Compatible with 74HCT04
Benefits
- Improved system performance due to fast propagation delays.
- Direct interface with TTL devices, simplifying system design.
- Low power consumption contributes to energy efficiency.
- Increased reliability through high noise immunity.
- Easy integration into existing systems due to pin compatibility.
Additional Details
The 74VHCT04ASJX is typically supplied in a SOP package. The device's input characteristics are designed to be compatible with TTL voltage levels, allowing it to be used as a direct replacement for TTL inverters in many applications. The output drive capability is sufficient to drive a significant number of standard TTL loads.