EN
  • EN
  • DE

74VT08A

Part No 74VT08A
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164025-74VT08A
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VT08A CAD Model

Description

The 74VT08A is a quad 2-input AND gate manufactured by Fairchild/ON Semiconductor. It belongs to the 74VT family of advanced BiCMOS logic devices, which are known for their high speed and low power consumption compared to standard TTL logic. This device contains four independent AND gates, each performing a logical AND function on its two inputs.

Applications

  • Digital Logic Circuits: Used for implementing AND logic functions in various digital systems.
  • Control Systems: Integrated into control systems for decision-making and signal processing.
  • Data Processing: Employed in data processing circuits for logical operations.
  • Signal Conditioning: Used for conditioning and shaping digital signals.
  • Interface Logic: Implemented in interface circuits for data and control signal management.

Features

  • Quad 2-Input AND Gates: Contains four independent AND gates in a single package.
  • High-Speed Operation: Utilizes BiCMOS technology for fast switching speeds.
  • Low Power Consumption: Offers low power consumption compared to standard TTL logic.
  • Wide Operating Voltage Range: Typically operates within a voltage range of 4.5V to 5.5V.
  • TTL-Compatible Inputs: Designed to be compatible with TTL logic levels.
  • Surface Mount Package: Available in surface mount packages for easy PCB assembly.

Benefits

  • Efficient AND Logic Implementation: Provides an efficient way to implement AND logic functions in digital circuits.
  • Improved System Performance: High-speed operation contributes to improved system performance.
  • Reduced Board Space: The quad package allows for reduced board space compared to using discrete AND gates.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • Simplified Circuit Design: Simplifies circuit design by providing multiple AND gates in a single package.

Additional Details: The 74VT08A typically comes in a small outline integrated circuit (SOIC) or dual in-line package (DIP). It is designed to be compatible with other 74VT series logic gates. The propagation delay is typically in the nanosecond range. The operating temperature range is typically -40°C to +85°C. It features high output drive capability for driving multiple loads.

You May Also Be Interested in

Alliance Memory, Inc.
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention