EN
  • EN
  • DE

93CS46N

Part No 93CS46N
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197283-93CS46N
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93CS46N CAD Model

Description

The 93CS46N is a 1K Microwire Serial EEPROM manufactured by Fairchild Semiconductor (now ON Semiconductor). It is a non-volatile memory device that can be electrically erased and reprogrammed. It communicates using the Microwire serial interface, making it suitable for applications where space and pin count are limited.

Applications:

  • Storage of configuration data in embedded systems
  • Parameter storage in industrial control equipment
  • Calibration data storage in instrumentation
  • Storage of serial numbers or identification codes
  • Data logging applications

Features:

  • 1K (128 x 8) bits of EEPROM memory
  • Microwire serial interface
  • Low voltage operation (typically 2.5V to 5.5V)
  • Low power consumption
  • Self-timed write cycle
  • High endurance (typically 1 million erase/write cycles)
  • Data retention (typically 100 years)
  • 8-Pin PDIP, SOIC, and TSSOP packages

Benefits:

  • Provides non-volatile storage for important data, even when power is removed.
  • Simplifies communication with microcontrollers using a simple serial interface.
  • Suitable for battery-powered and low-power applications.
  • Reduces overall system power consumption.
  • Eliminates the need for external timing components during write operations.
  • Ensures reliable data storage over a long lifespan.
  • Suitable for a wide range of operating conditions.
  • Offers flexibility in terms of package options for different board layouts.

Technical Specifications:

While specific values can vary based on datasheet revisions and testing conditions, typical parameters include:

  • Supply Voltage (VCC): Typically 2.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: Typically 5ms
  • Standby Current: Typically less than 1µA
  • Endurance: Typically 1,000,000 erase/write cycles per word
  • Data Retention: Typically 100 years

For accurate and up-to-date specifications, consult the official ON Semiconductor datasheet for the 93CS46N.

You May Also Be Interested in

Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess