EN
  • EN
  • DE
  • IT

CD4023BCM

Part No CD4023BCM
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Buffered Triple 3-Input NAND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1159607-CD4023BCM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4023BCM CAD Model

Description

The CD4023BCM is a triple 3-input NAND gate integrated circuit (IC) belonging to the CD4000 series of CMOS logic gates, manufactured by Fairchild/ON Semiconductor. A NAND gate is a fundamental digital logic gate that produces a HIGH output only when all of its inputs are LOW; otherwise, the output is LOW. This IC contains three independent NAND gates, each with three inputs, making it suitable for a variety of digital logic applications.

Applications:

  • Digital Logic Circuits: Used as a fundamental building block in various digital circuits, including combinational logic and sequential logic circuits.
  • Control Systems: Employed in control systems for implementing logic functions, such as AND, OR, and NOT, using combinations of NAND gates.
  • Data Processing: Utilized in data processing applications for performing logical operations on digital data.
  • Alarm Systems: Used in alarm systems to implement logic functions for detecting and responding to alarm conditions.
  • Simple Computing Devices: Can be used in creating basic digital functions in extremely simple home-brew computing environments.

Features:

  • Triple 3-Input NAND Gates: Contains three independent NAND gates, each with three inputs, providing flexibility in circuit design.
  • CMOS Technology: Utilizes CMOS (Complementary Metal-Oxide-Semiconductor) technology, offering low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 3V to 15V, making it compatible with various power supply voltages.
  • High Fan-Out: Can drive multiple logic gates, enabling the creation of complex digital circuits.
  • Standard DIP Package: Available in a standard DIP (Dual In-line Package), making it easy to prototype and assemble on breadboards or PCBs.

Benefits:

  • Versatile Logic Function: Provides a fundamental logic function that can be used to implement various digital circuits and systems.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications and energy-efficient designs.
  • High Noise Immunity: Offers high noise immunity, ensuring reliable operation in noisy environments.
  • Easy to Use: Simple to implement and integrate into digital circuits due to its standard DIP package and well-defined logic function.
  • Cost-Effective: Provides a cost-efficient solution for implementing logic functions in electronic designs.

Additional Details:

The CD4023BCM is commonly available in a 14-pin DIP package. Each NAND gate operates independently, and the output of each gate is HIGH only when all three inputs are LOW. The CMOS technology ensures low static power dissipation, making it suitable for applications where power consumption is a concern. When using the CD4023BCM, it's important to adhere to the recommended operating conditions and input voltage levels to ensure proper and reliable operation.

For detailed technical specifications, including voltage ratings, timing characteristics, and package dimensions, refer to the manufacturer's datasheet. This datasheet provides essential information for designing and implementing circuits using the CD4023BCM.

You May Also Be Interested in

Power Innovations Ltd
PNP SILICON POWER TRANSISTORS
Need more? Email Us
Siemens
SIPMOS Power Transistor (N channel Enhancement mode FREDFET)
Need more? Email Us
Calogic, LLC
Low Cost Triple CRT Driver
Need more? Email Us
Atmel
Two-wire Serial EEPROM 256K (32,768 x 8)
Need more? Email Us
Atmel
Single-Chip Microcontroller with MP3 Decoder and Man-Machine Interface
Need more? Email Us
Texas Instruments
4-Bit Binary Fill Adder With Fast Carry
Need more? Email Us
Texas Instruments
CMOS LOW-POWER MONOSTABLE/ASTABLE MULTIVIBRATOR
Lowest to $0.2464
Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory
Lowest to $29.7609
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 256K X 8 bit
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess