EN
  • EN
  • DE

CD4528BCN

Part No CD4528BCN
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Multivibrators
Description Dual Monostable Multivibrator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 65ns
Current - Output High, Low 3.5mA, 8.8mA
Operating Supply Voltage 3 V ~ 15 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1159843-CD4528BCN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name CD4528
Introduction Date August 03, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CD4528BCN CAD Model

Description

The CD4528BCN integrated circuit is a high-quality monostable logic type component that is designed to provide a reliable and efficient solution for a wide range of electronic applications.

  • Package: 16-DIP (0.300", 7.62mm)
  • Mounting Type: Through hole
  • Operating Supply Voltage: 3 V ~ 15 V
  • Number of Circuits: Two independent circuits
  • Operating Temperature: -55°C to 125°C
  • Propagation Delay: 65ns
  • Applications: Signal processing and timing circuits

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
Monostable Multivibrator Dual-Element -40°C 125°C Automotive 16-Pin TSSOP T/R / IC DUAL RETRIG MULTIVIB 16-TSSOP
Lowest to $0.3977
Toshiba Semiconductor and Storage
IC MULTIVIBRATR 25NS 16SOP / Monostable Multivibrator Dual-Element -40°C 85°C 16-Pin SOP T/R
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.0264
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess