EN
  • EN
  • DE

CNX35

Part No CNX35
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 6-PIN PHOTOTRANSISTOR OPTOCOUPLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162606-CNX35
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CNX35 CAD Model

Description

The CNX35 is an optocoupler manufactured by Fairchild Semiconductor, now part of ON Semiconductor. An optocoupler, also known as an optoisolator, provides electrical isolation between two circuits using an optical signal. This isolation is crucial in protecting sensitive circuits from high voltages or electrical noise in other parts of the system. The CNX35 is designed for various isolation applications, offering a reliable and safe means of signal transfer.

Applications

  • Power supplies: Used for isolating control signals from the power circuit.
  • Motor control: Provides isolation between the control logic and the motor drive circuitry.
  • Industrial control systems: Protects control systems from voltage transients and noise.
  • Data communication: Isolates communication interfaces to prevent ground loops.
  • Medical equipment: Ensures patient safety by isolating sensitive medical devices from potentially hazardous voltages.

Features

  • High isolation voltage: Provides a high level of electrical isolation between the input and output.
  • Compact package: Allows for space-saving design on PCBs.
  • High current transfer ratio (CTR): Ensures efficient signal transfer.
  • Fast switching speed: Suitable for high-speed applications.
  • Low input current: Minimizes power consumption.
  • Safety certifications: Meets safety standards for electrical isolation.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and noise.
  • Improved system reliability: Prevents ground loops and reduces the risk of damage from voltage transients.
  • Enhanced safety: Ensures safety in applications where electrical isolation is critical.
  • Simplified system design: Isolates different parts of the system, simplifying the design process.
  • Reduced noise: Minimizes noise coupling between circuits.

Additional Details

The CNX35 typically consists of an LED and a phototransistor or phototriac within a single package. The LED emits light when current is applied, and this light activates the phototransistor or phototriac, allowing current to flow in the output circuit. The isolation voltage is a key parameter, indicating the maximum voltage that the optocoupler can withstand between the input and output. The current transfer ratio (CTR) specifies the ratio of the output current to the input current. The CNX35 meets various safety standards, such as UL, VDE, and CSA, ensuring compliance with safety regulations. Note that this is an end-of-life product, so availability may be limited.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
COSMO
REED RELAY
Lowest to $1.9713
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess