EN
  • EN
  • DE

DM7406

Part No DM7406
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Hex Inverting Buffers with High Voltage Open-Collector Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167831-DM7406
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian DM7406 CAD Model

Description

The DM7406 is a hex inverter buffer/driver with open-collector outputs manufactured by Fairchild/ON Semiconductor. As an END-OF-LIFE component, it is important to consider its availability and potential replacements for new designs. This device is part of the 7400 series of TTL (Transistor-Transistor Logic) integrated circuits, known for their widespread use in digital logic applications.

Applications:

  • Driving relays and other high-current loads.
  • Interfacing TTL logic to higher voltage systems.
  • Line drivers for transmitting digital signals over cables.
  • Simple logic inversion circuits.
  • LED drivers.

Features:

  • Hex inverter configuration: Contains six independent inverters in a single package.
  • Open-collector outputs: Allows for wired-OR logic and interfacing to various voltage levels.
  • High output voltage capability: Can withstand higher voltages than standard TTL outputs.
  • High output current drive: Suitable for driving multiple loads or high-current devices.
  • TTL compatible: Operates with a standard 5V TTL power supply.

Benefits:

  • Simplified circuit design: Six inverters in one package reduce component count.
  • Versatile interfacing: Open-collector outputs provide flexibility in connecting to different systems.
  • Improved system performance: High output drive capability ensures reliable signal transmission.
  • Cost-effective solution: Integrated design reduces overall system cost.
  • Easy to use: TTL compatibility simplifies integration with other logic circuits.

Additional Details:

The DM7406 operates on a 5V power supply and typically comes in a 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The open-collector outputs require external pull-up resistors to define the high logic level. The value of the pull-up resistor depends on the load current and the desired switching speed. The propagation delay is a critical parameter for high-speed applications. It is important to consult the datasheet for specific electrical characteristics such as input and output voltage levels, current drive capabilities, and propagation delays. Due to its end-of-life status, consider using alternative inverter buffers with similar specifications for new designs. Alternatives may include devices from the 74LS, 74HC, or 74HCT families, depending on the required speed and power consumption.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess