EN
  • EN
  • DE

DM74LS245SJX

Part No DM74LS245SJX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Description Bus Xcvr Single 8-CH 3-ST 20-PIN Sop T/r / IC Bus Transceiver 8 Bit 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -15 mA
Logic Function Transceiver
Low Level Output Current 24 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Number of Circuits 1
Polarity Non-Inverting
Propagation Delay 17 ns
RoHS Compliant
Win Source Part Number 1055707-DM74LS245SJX
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS245SJX CAD Model

Description

The DM74LS245SJX is a high-performance semiconductor device manufactured by Fairchild/ON Semiconductor.

  • Function: It is a non-inverting transceiver that is designed to provide a reliable and efficient performance in various electronic applications.
  • Category: The product is categorized under the category of C-E electronic components.
  • Part Number: The part number of this product is 1055707-DM74LS245SJX.
  • Mounting: The product is mounted on SMD (SMT)
  • Package: and comes in SOP case/package.
  • RoHS Compliance: The product is compliant with RoHS standards.
  • Maximum Operating Temperature: The maximum operating temperature of this product is 70 °C
  • Minimum Operating Temperature: and the minimum operating temperature is 0 °C.
  • High-Level Output Current: The product is designed to provide a high-level output current of -15 mA
  • Low-Level Output Current: and a low-level output current of 24 mA.
  • Propagation Delay: The propagation delay of this product is 17 ns.

You May Also Be Interested in

TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0159
Amphenol
Need more? Email Us
Kemet
Need more? Email Us
Dell
Need more? Email Us
TDK Corporation
Lowest to $0.2747
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess