EN
  • EN
  • DE

DM74LS253

Part No DM74LS253
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 3-STATE Data Selector/Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167959-DM74LS253
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS253 CAD Model

Description

The DM74LS253 is a dual 4-input multiplexer with 3-state outputs from Fairchild Semiconductor (now ON Semiconductor). This device selects one of four data sources from each multiplexer based on the select inputs and outputs the selected data. The 3-state outputs allow for easy expansion and connection to common bus systems.

Applications

  • Data selection: Choosing one of multiple data inputs for processing.
  • Logic function generation: Implementing custom logic functions by selecting appropriate data inputs.
  • Parallel-to-serial conversion: Converting parallel data to serial data.
  • Address decoding: Selecting memory locations or peripherals based on address inputs.
  • Digital instrumentation: Used in test equipment and measurement systems for signal routing and selection.

Features

  • Dual 4-input multiplexers: Contains two independent 4-input multiplexers in a single package.
  • 3-state outputs: Allows for connection to common bus systems without loading the bus.
  • Low power consumption: Utilizes Low-Power Schottky technology for reduced power consumption.
  • High speed: Offers relatively fast switching speeds for general-purpose applications.
  • Enable input: Allows for disabling the outputs of the multiplexer.

Benefits

  • Reduced component count: Integrates two multiplexers into one package, reducing board space and cost.
  • Simplified system design: 3-state outputs simplify connection to common bus systems.
  • Improved system performance: Low power consumption reduces heat generation and improves overall system reliability.
  • Increased flexibility: Enable input allows for easy control of the multiplexer's outputs.
  • Versatile functionality: Can be used in a wide variety of applications requiring data selection and routing.

Additional Details

The DM74LS253 operates from a single 5V power supply. It is available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The select inputs determine which of the four data inputs is routed to the output. The enable input, when high, disables the outputs, placing them in a high-impedance state. The low-power Schottky technology ensures efficient operation and minimizes power consumption, making it a suitable choice for battery-powered or energy-sensitive applications.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess